BUD INDUSTRIES, INC. Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries HH-3580-BCB

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:145mm; External Width - Metric:90mm; External Depth - Metric:32mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:145mm; External Width - Metric:90mm; External Depth - Metric:32mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries - 34M2406 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
34M2406
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries 34M2406
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:145mm; External Width - Metric:90mm; External Depth - Metric:32mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:145mm; External Width - Metric:90mm; External Depth - Metric:32mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
ENCLOSURE,HANDHELD,PLASTIC,GRABBER STYLE L, 5.71LX3.54WX1.26H IN,W/BATT COMPMNT - 70147774 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE,HANDHELD,PLASTIC,GRABBER STYLE L, 5.71LX3.54WX1.26H IN,W/BATT COMPMNT
70147774
ENCLOSURE,HANDHELD,PLASTIC,GRABBER STYLE L, 5.71LX3.54WX1.26H IN,W/BATT COMPMNT 70147774
ENCLOSURE,HANDHELD,P LASTIC,GRABBER STYLE L, 5.71LX3.54WX1.26H IN,W/BATT COMPMNT

ENCLOSURE,HANDHELD,PLASTIC,GRABBER STYLE L, 5.71LX3.54WX1.26H IN,W/BATT COMPMNT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 34M2406 70147774
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries ENCLOSURE,HANDHELD,PLASTIC,GRABBER STYLE L, 5.71LX3.54WX1.26H IN,W/BATT COMPMNT
Length 5.71 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Push Buttons/ 22mm Polycarbonate Enclosures - 153-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers