BUD INDUSTRIES, INC. Boxes - HH-3524 HH-3524

Description
Manufacturer: Bud Industries Win Source Part Number: 1064821-HH-3524 Color: Black Features: Battery Compartment, AA Material Flammability Rating: UL94 V-0 Height: 1.000" (25.40mm) Material: Plastic, ABS Design: Hand Held, Split Sides Shipping Info: Shipped from Digi-Key Weight: 0.196 lb (88.9g) Container Type: Box Area (L x W): 13.1" (85cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 1064821-HH-3524 Color: Black Features: Battery Compartment, AA Material Flammability Rating: UL94 V-0 Height: 1.000" (25.40mm) Material: Plastic, ABS Design: Hand Held, Split Sides Shipping Info: Shipped from Digi-Key Weight: 0.196 lb (88.9g) Container Type: Box Area (L x W): 13.1" (85cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - HH-3524 - HH-3524 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - HH-3524
HH-3524
Boxes - HH-3524 HH-3524
Manufacturer: Bud Industries Win Source Part Number: 1064821-HH-3524 Color: Black Features: Battery Compartment, AA Material Flammability Rating: UL94 V-0 Height: 1.000" (25.40mm) Material: Plastic, ABS Design: Hand Held, Split Sides Shipping Info: Shipped from Digi-Key Weight: 0.196 lb (88.9g) Container Type: Box Area (L x W): 13.1" (85cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Bud Industries
Win Source Part Number: 1064821-HH-3524
Color: Black
Features: Battery Compartment, AA
Material Flammability Rating: UL94 V-0
Height: 1.000" (25.40mm)
Material: Plastic, ABS
Design: Hand Held, Split Sides
Shipping Info: Shipped from Digi-Key
Weight: 0.196 lb (88.9g)
Container Type: Box
Area (L x W): 13.1" (85cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Boxes - 377-1550-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides 4.625"" L x 2.850"" W (117.48mm x 72.39mm) X 1.000"" (25.40mm)"

"Box Plastic, ABS Black Hand Held, Split Sides 4.625"" L x 2.850"" W (117.48mm x 72.39mm) X 1.000"" (25.40mm)"

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries - 34M2403 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
34M2403
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries 34M2403
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:117.3mm; External Width - Metric:72mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:117.3mm; External Width - Metric:72mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HH-3524 377-1550-ND 34M2403
Product Name Boxes - HH-3524 Boxes Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wallmount Extruded Aluminum Enclosure - EXF series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.09 to 5.07 inch (27.6 to 129 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details