BUD INDUSTRIES, INC. Hand-Held Grabbers Style D HH-3466

Description
Black finish with UL94V-0 flammability rating
Description
Black finish with UL94V-0 flammability rating

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Hand-Held Grabbers Style D
HH-3466
Hand-Held Grabbers Style D HH-3466
Black finish with UL94V-0 flammability rating

Black finish with UL94V-0 flammability rating

Supplier's Site
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries - 10M5194 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
10M5194
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries 10M5194
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:63.5mm; External Width - Metric:41mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:63.5mm; External Width - Metric:41mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number HH-3466 10M5194
Product Name Hand-Held Grabbers Style D Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.5 inch (63.5 mm) 2.5 inch (63.5 mm)
Width 1.63 inch (41.4 mm) 1.61 inch (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 106-514 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
IP68 High Performance Waterproof Enclosure - WG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
View Details
Boxes - 2946-899-631-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details