Light gray finish with UL94V-0 flammability rating
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:237mm; External Width - Metric:131mm; External Depth - Metric:43mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
| BUD INDUSTRIES, INC. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | HH-3421-BC | 24C5028 |
| Product Name | Hand-Held Grabbers Style B | Enclosure, Hand Held, Plastic, Gray; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures | |
| Shape | T-Shaped | |
| Length | 9.33 inch (237 mm) | 9.33 inch (237 mm) |
| Width | 5.16 inch (131 mm) | 5.16 inch (131 mm) |