BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Rack Components HC-14101

Description
Win Source Part Number: 968445-HC-14101 Category: Boxes, Enclosures, Racks>Rack Components Series: Valuline Type: Chassis, Enclosed Color: White Features: Handles Package: Bulk For Use With/Related Products: 19" Panel Width Racks Standard Package: 1 Material: Metal, Aluminum Ventilation: Non-Vented Weight: 7.5 lbs (3.4 kg) Dimension: 13.000" L x 17.000" W x 3.500" H (330.20mm x 431.80mm x 88.90mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.5000 Mfr: Bud Industries Other Names: HC14101,HC 14101,377-1239
Request a Quote Datasheet
Description
Win Source Part Number: 968445-HC-14101 Category: Boxes, Enclosures, Racks>Rack Components Series: Valuline Type: Chassis, Enclosed Color: White Features: Handles Package: Bulk For Use With/Related Products: 19" Panel Width Racks Standard Package: 1 Material: Metal, Aluminum Ventilation: Non-Vented Weight: 7.5 lbs (3.4 kg) Dimension: 13.000" L x 17.000" W x 3.500" H (330.20mm x 431.80mm x 88.90mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.5000 Mfr: Bud Industries Other Names: HC14101,HC 14101,377-1239
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Components - HC-14101 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Components
HC-14101
Boxes, Enclosures, Racks - Rack Components HC-14101
Win Source Part Number: 968445-HC-14101 Category: Boxes, Enclosures, Racks>Rack Components Series: Valuline Type: Chassis, Enclosed Color: White Features: Handles Package: Bulk For Use With/Related Products: 19" Panel Width Racks Standard Package: 1 Material: Metal, Aluminum Ventilation: Non-Vented Weight: 7.5 lbs (3.4 kg) Dimension: 13.000" L x 17.000" W x 3.500" H (330.20mm x 431.80mm x 88.90mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.5000 Mfr: Bud Industries Other Names: HC14101,HC 14101,377-1239

Win Source Part Number: 968445-HC-14101
Category: Boxes, Enclosures, Racks>Rack Components
Series: Valuline
Type: Chassis, Enclosed
Color: White
Features: Handles
Package: Bulk
For Use With/Related Products: 19" Panel Width Racks
Standard Package: 1
Material: Metal, Aluminum
Ventilation: Non-Vented
Weight: 7.5 lbs (3.4 kg)
Dimension: 13.000" L x 17.000" W x 3.500" H (330.20mm x 431.80mm x 88.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.5000
Mfr: Bud Industries
Other Names: HC14101,HC 14101,377-1239

Buy Now
Sheung Wan, Hong Kong
Racks & Rack Cabinets
HC-14101
Racks & Rack Cabinets HC-14101
Racks & Rack Cabinets 13 X 17 X 3.5

Racks & Rack Cabinets 13 X 17 X 3.5

Buy Now Datasheet
Chassis; 0.125 in. Aluminum; 12.750 in.; White, Rack Mount; VALUE/LINE Series - 70148871 - Allied Electronics, Inc.
Fort Worth, TX, USA
Chassis; 0.125 in. Aluminum; 12.750 in.; White, Rack Mount; VALUE/LINE Series
70148871
Chassis; 0.125 in. Aluminum; 12.750 in.; White, Rack Mount; VALUE/LINE Series 70148871
0.125 in. Aluminum, Black, VALU⁄LINE Series, Rack Mount Chassis White Painted Aluminum Chassis Natural Aluminum Front Panel Detachable Rack Mount Brackets Some Sizes Available without Handles Shipped Knockdown Tilting Bails Available-Please Call Your Local Allied Sales Representative

0.125 in. Aluminum, Black, VALU⁄LINE Series, Rack Mount Chassis

  • White Painted Aluminum Chassis
  • Natural Aluminum Front Panel
  • Detachable Rack Mount Brackets
  • Some Sizes Available without Handles
  • Shipped Knockdown
  • Tilting Bails Available-Please Call Your Local Allied Sales Representative
Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HC-14101 HC-14101 70148871
Product Name Boxes, Enclosures, Racks - Rack Components Racks & Rack Cabinets Chassis; 0.125 in. Aluminum; 12.750 in.; White, Rack Mount; VALUE/LINE Series
Length 13 inch (330 mm)
Width 17 inch (432 mm)
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1412TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details