CABINET, RACK MOUNT, 1.65IN, ALUMINUM WHITE; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:330mm; Body Color:White RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 06M4715 |
| Product Name | Cabinet, Rack Mount, 1.65In, Aluminum White; Rack U Height Bud Industries |
| Material | Aluminum |