BUD INDUSTRIES, INC. Feet (Bumpers); Bumper / Feet Mounting Bud Industries F-7264-A

Description
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:0.375mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PE (Polyethylene); Product Range:- RoHS Compliant: Yes
Description
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:0.375mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PE (Polyethylene); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet (Bumpers); Bumper / Feet Mounting Bud Industries - 06M4710 - Newark, An Avnet Company
Chicago, IL, United States
Feet (Bumpers); Bumper / Feet Mounting Bud Industries
06M4710
Feet (Bumpers); Bumper / Feet Mounting Bud Industries 06M4710
FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:0.375mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PE (Polyethylene); Product Range:- RoHS Compliant: Yes

FEET (BUMPERS); Bumper / Feet Mounting:Screw; Height:0.375mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PE (Polyethylene); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 06M4710
Product Name Feet (Bumpers); Bumper / Feet Mounting Bud Industries
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 304128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.7165 inch (18.2 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details