FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:9.525mm; Base Diameter:20.6mm; Base Width:-; Bumper / Feet Style:Square; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 94F4869 |
| Product Name | Feet (Bumpers); Bumper / Feet Mounting Bud Industries |