BUD INDUSTRIES, INC. Boxes EXT-9168

Description
"Box Metal, Aluminum Black End Panel(s) 4.724"" L x 3.937"" W (120.00mm x 100.00mm) X 1.102"" (28.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black End Panel(s) 4.724"" L x 3.937"" W (120.00mm x 100.00mm) X 1.102"" (28.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2314-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black End Panel(s) 4.724"" L x 3.937"" W (120.00mm x 100.00mm) X 1.102"" (28.00mm)"

"Box Metal, Aluminum Black End Panel(s) 4.724"" L x 3.937"" W (120.00mm x 100.00mm) X 1.102"" (28.00mm)"

Buy Now Datasheet
Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries - 46Y9656 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries
46Y9656
Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries 46Y9656
INSTRUMENT ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:27.99mm; External Width - Metric:120mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

INSTRUMENT ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:27.99mm; External Width - Metric:120mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2314-ND 46Y9656
Product Name Boxes Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AP-I-4IOL-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details