BUD INDUSTRIES, INC. Boxes EXT-9164

Description
"Box Metal, Aluminum Black End Panel(s) 3.937"" L x 3.483"" W (100.00mm x 88.47mm) X 1.823"" (46.30mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black End Panel(s) 3.937"" L x 3.483"" W (100.00mm x 88.47mm) X 1.823"" (46.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2310-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black End Panel(s) 3.937"" L x 3.483"" W (100.00mm x 88.47mm) X 1.823"" (46.30mm)"

"Box Metal, Aluminum Black End Panel(s) 3.937"" L x 3.483"" W (100.00mm x 88.47mm) X 1.823"" (46.30mm)"

Buy Now Datasheet
Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries - 46Y9652 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries
46Y9652
Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries 46Y9652
INSTRUMENT ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:46.3mm; External Width - Metric:88.5mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

INSTRUMENT ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:46.3mm; External Width - Metric:88.5mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2310-ND 46Y9652
Product Name Boxes Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Abs, White; Enclosure Type Okw (Enclosures) - 23WX3518 - Newark, An Avnet Company
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.9 mm)
Width 8.07 inch (205 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers