BUD INDUSTRIES, INC. Boxes EXT-9163

Description
"Box Metal, Aluminum Black End Panel(s) 3.937"" L x 2.323"" W (100.00mm x 59.00mm) X 0.512"" (13.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black End Panel(s) 3.937"" L x 2.323"" W (100.00mm x 59.00mm) X 0.512"" (13.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2309-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black End Panel(s) 3.937"" L x 2.323"" W (100.00mm x 59.00mm) X 0.512"" (13.00mm)"

"Box Metal, Aluminum Black End Panel(s) 3.937"" L x 2.323"" W (100.00mm x 59.00mm) X 0.512"" (13.00mm)"

Buy Now Datasheet
Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries - 46Y9651 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries
46Y9651
Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries 46Y9651
INSTRUMENT ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:13mm; External Width - Metric:61mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

INSTRUMENT ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:13mm; External Width - Metric:61mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2309-ND 46Y9651
Product Name Boxes Instrument Enclosure, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 18.661 X 11.811 - 70016722 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 470 inch (11938 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TK Series Enclosures - 105-912 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers