BUD INDUSTRIES, INC. Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries EXN-23362-SV

Description
ELECTRONIC ENCLOSURE, ALUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes
Description
ELECTRONIC ENCLOSURE, ALUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries - 73Y0786 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries
73Y0786
Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries 73Y0786
ELECTRONIC ENCLOSURE, ALUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.61mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:IP66; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73Y0786
Product Name Electronic Enclosure, Alum, Silver; Enclosure Type Bud Industries
Length 1.64 inch (41.61 mm)
Width 8.23 inch (209 mm)
Depth 5.77 inch (147 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-412 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
2 suppliers
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details