BUD INDUSTRIES, INC. Electronic Enclosure, Alum/pc, Gold/clr; Enclosure Type Bud Industries EXN-23358-GDP

Description
ELECTRONIC ENCLOSURE, ALUM/PC, GOLD/CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:51.6mm; External Width - Metric:169mm; External Depth - Metric:115.1mm; IP Rating:IP66 RoHS Compliant: Yes
Description
ELECTRONIC ENCLOSURE, ALUM/PC, GOLD/CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:51.6mm; External Width - Metric:169mm; External Depth - Metric:115.1mm; IP Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Enclosure, Alum/pc, Gold/clr; Enclosure Type Bud Industries - 73Y0743 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Enclosure, Alum/pc, Gold/clr; Enclosure Type Bud Industries
73Y0743
Electronic Enclosure, Alum/pc, Gold/clr; Enclosure Type Bud Industries 73Y0743
ELECTRONIC ENCLOSURE, ALUM/PC, GOLD/CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:51.6mm; External Width - Metric:169mm; External Depth - Metric:115.1mm; IP Rating:IP66 RoHS Compliant: Yes

ELECTRONIC ENCLOSURE, ALUM/PC, GOLD/CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium, Polycarbonate; External Height - Metric:51.6mm; External Width - Metric:169mm; External Depth - Metric:115.1mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73Y0743
Product Name Electronic Enclosure, Alum/pc, Gold/clr; Enclosure Type Bud Industries
Length 2.03 inch (51.6 mm)
Width 6.65 inch (169 mm)
Depth 4.53 inch (115 mm)
Material Aluminum; Polycarbonate; Extruded Aluminium, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details