BUD INDUSTRIES, INC. Enclosures; Cabinet Type Bud Industries ER-16664-RB

Description
Enclosures; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:-; Body Color:Blue RoHS Compliant: Yes
Description
Enclosures; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:-; Body Color:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosures; Cabinet Type Bud Industries - 25B5964 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures; Cabinet Type Bud Industries
25B5964
Enclosures; Cabinet Type Bud Industries 25B5964
Enclosures; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:-; Body Color:Blue RoHS Compliant: Yes

Enclosures; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:35U; External Height - Imperial:66.6"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:-; Body Color:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25B5964
Product Name Enclosures; Cabinet Type Bud Industries
Height 66.60 inch (1692 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Punching tool storage - N5PBEG-3401L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details