BUD INDUSTRIES, INC. Racks & Rack Cabinets ER-16616-RB

Description
Racks & Rack Cabinets 84.06 X 22 X 25.5
Datasheet
Description
Racks & Rack Cabinets 84.06 X 22 X 25.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
ER-16616-RB
Racks & Rack Cabinets ER-16616-RB
Racks & Rack Cabinets 84.06 X 22 X 25.5

Racks & Rack Cabinets 84.06 X 22 X 25.5

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number ER-16616-RB
Product Name Racks & Rack Cabinets
Length 25.5 inch (648 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Desktop Enclosure With Stand-Carrying Handle - MSN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 17.72 inch (160 to 450 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details