BUD INDUSTRIES, INC. Racks ER-16615-RB

Description
"Metal, Steel Cabinet Rack Enclosed, Back, Sides 25.500"" L x 22.000"" W x 75.312"" H (647.70mm x 558.80mm x 1912.93mm) Blue"
Request a Quote Datasheet
Description
"Metal, Steel Cabinet Rack Enclosed, Back, Sides 25.500"" L x 22.000"" W x 75.312"" H (647.70mm x 558.80mm x 1912.93mm) Blue"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - 377-1377-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Back, Sides 25.500"" L x 22.000"" W x 75.312"" H (647.70mm x 558.80mm x 1912.93mm) Blue"

"Metal, Steel Cabinet Rack Enclosed, Back, Sides 25.500"" L x 22.000"" W x 75.312"" H (647.70mm x 558.80mm x 1912.93mm) Blue"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
ER-16615-RB
Racks & Rack Cabinets ER-16615-RB
Racks & Rack Cabinets 75.31 X 22 X 25.5

Racks & Rack Cabinets 75.31 X 22 X 25.5

Buy Now Datasheet
Cabinet, Ventilated Rack, 19-in x 70 inpanel space, 24 in inside D, Royal Blue - 70148614 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet, Ventilated Rack, 19-in x 70 inpanel space, 24 in inside D, Royal Blue
70148614
Cabinet, Ventilated Rack, 19-in x 70 inpanel space, 24 in inside D, Royal Blue 70148614
Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order. Features 14-Gauge Welded Steel Frame Vented Sides, Top and Rear Door Top Perforated for 10" Fan Sides Removable from Outside Rear Door Included 9.5" Diameter Opening in Bottom Panel For Cable Access Steel or Plexiglass Front Door Available: Order Separately A Pair of Adjustable Panel Rails Included Finish: Black Texture, Royal Blue or Sand Texture Available In Five Panel Heights and Three Depths Add A Racks Available Uses Mounting Rails and Accessories Above

Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order.
Features

  • 14-Gauge Welded Steel Frame
  • Vented Sides, Top and Rear Door
  • Top Perforated for 10" Fan
  • Sides Removable from Outside
  • Rear Door Included
  • 9.5" Diameter Opening in Bottom Panel For Cable Access
  • Steel or Plexiglass Front Door Available: Order Separately
  • A Pair of Adjustable Panel Rails Included
  • Finish: Black Texture, Royal Blue or Sand Texture
  • Available In Five Panel Heights and Three Depths
  • Add
  • A
  • Racks Available
  • Uses Mounting Rails and Accessories Above
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1377-ND ER-16615-RB 70148614
Product Name Racks Racks & Rack Cabinets Cabinet, Ventilated Rack, 19-in x 70 inpanel space, 24 in inside D, Royal Blue
Type Rack Enclosures
Material Steel Steel
Length 25.5 inch (648 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - HDME20610BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 78.73 inch (2000 mm)
Width 23.62 inch (600 mm)
View Details