CABINET RACK VENTILATED, 19IN, 22IN, 30U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:30U; External Height - Imperial:57.8"; External Width - Imperial:22"; External Depth - Imperial:25.5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 25B5935 |
| Product Name | Cabinet Rack Ventilated, 19In, 22In, 30U; Cabinet Type Bud Industries |
| Height | 57.80 inch (1468 mm) |