BUD INDUSTRIES, INC. Cabinet Rack Ventilated, 19In, 22In, 24U; Cabinet Type Bud Industries ER-16612-S

Description
CABINET RACK VENTILATED, 19IN, 22IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:24U; External Height - Imperial:47.3"; External Width - Imperial:22"; External Depth - Imperial:25.5" RoHS Compliant: Yes
Description
CABINET RACK VENTILATED, 19IN, 22IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:24U; External Height - Imperial:47.3"; External Width - Imperial:22"; External Depth - Imperial:25.5" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack Ventilated, 19In, 22In, 24U; Cabinet Type Bud Industries - 50F9648 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack Ventilated, 19In, 22In, 24U; Cabinet Type Bud Industries
50F9648
Cabinet Rack Ventilated, 19In, 22In, 24U; Cabinet Type Bud Industries 50F9648
CABINET RACK VENTILATED, 19IN, 22IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:24U; External Height - Imperial:47.3"; External Width - Imperial:22"; External Depth - Imperial:25.5" RoHS Compliant: Yes

CABINET RACK VENTILATED, 19IN, 22IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:24U; External Height - Imperial:47.3"; External Width - Imperial:22"; External Depth - Imperial:25.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50F9648
Product Name Cabinet Rack Ventilated, 19In, 22In, 24U; Cabinet Type Bud Industries
Height 47.30 inch (1201 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Trays - 1250934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Tpr
Height 5.00 inch (127 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details