BUD INDUSTRIES, INC. Enclosure; Cabinet Type Bud Industries ER-16566-S

Description
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel RoHS Compliant: Yes
Description
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Cabinet Type Bud Industries - 25B5908 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure; Cabinet Type Bud Industries
25B5908
Enclosure; Cabinet Type Bud Industries 25B5908
Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel RoHS Compliant: Yes

Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25B5908
Product Name Enclosure; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Tool Boxes - 2148935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 6.50 inch (165 mm)
View Details