RS Components, Ltd. Tool Bags 217959

Description
Outils Oceans PCF Tool Bag
Request a Quote
Description
Outils Oceans PCF Tool Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Bags - 217959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Bags
217959
Tool Bags 217959
Outils Oceans PCF Tool Bag

Outils Oceans PCF Tool Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 217959
Product Name Tool Bags
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 19.50 inch (495 mm)
View Details
Tool Belts & Tool Pouches - 179813 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 0.98 inch (25 mm)
View Details
Tool Bags - 179859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 10.25 inch (260 mm)
View Details
Server Cabinets - 1863294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 48.58 inch (1234 mm)
Width 36.30 inch (922 mm)
View Details