Enclosure; Cabinet Type:19 Inch Equipment; Product Range:Economizer; Rack U Height:12U; External Height - Imperial:25.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Enclosure Material:Steel; Body Color:Sand RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 99B1295 |
| Product Name | Enclosure; Cabinet Type Bud Industries |
| Material | Steel |