BUD INDUSTRIES, INC. Racks EC-9904-BT

Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500"" L x 21.060"" W x 12.560"" H (393.70mm x 534.92mm x 319.02mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500"" L x 21.060"" W x 12.560"" H (393.70mm x 534.92mm x 319.02mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - EC-9904-BT-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500"" L x 21.060"" W x 12.560"" H (393.70mm x 534.92mm x 319.02mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500"" L x 21.060"" W x 12.560"" H (393.70mm x 534.92mm x 319.02mm) Black"

Buy Now Datasheet
Cabinet; Steel; 12.562 in.; 21.062 in.;15.5 in.; Black Textured; 18 ga.; 1 in. - 70149103 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Steel; 12.562 in.; 21.062 in.;15.5 in.; Black Textured; 18 ga.; 1 in.
70149103
Cabinet; Steel; 12.562 in.; 21.062 in.;15.5 in.; Black Textured; 18 ga.; 1 in. 70149103
18 ga. Steel Cabinet, Black Color, 1.000 in. Wall Thickness, 15.500 in. Depth All Welded 18-Gauge Steel Construction 500 Lbs. Equipment Load Capacity Accepts Standard 19.00" Wide Panels Stationary Panel Mounting Rails Result in a 14.5" Clear Inside Depth Rails have 0.28" Diameter Holes on E.I.A. Universal Spacing Standard Finishes are Black Textured (-BT) or Sand Textured (-S) Snap-in Handles and Feet are Included Carrying Handles Limited to 150 Lbs.

18 ga. Steel Cabinet, Black Color, 1.000 in. Wall Thickness, 15.500 in. Depth

  • All Welded 18-Gauge Steel Construction
  • 500 Lbs. Equipment Load Capacity
  • Accepts Standard 19.00" Wide Panels
  • Stationary Panel Mounting Rails Result in a 14.5" Clear Inside Depth
  • Rails have 0.28" Diameter Holes on E.I.A. Universal Spacing
  • Standard Finishes are Black Textured (-BT) or Sand Textured (-S)
  • Snap-in Handles and Feet are Included
  • Carrying Handles Limited to 150 Lbs.
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
EC-9904-BT
Racks & Rack Cabinets EC-9904-BT
Racks & Rack Cabinets 12.63X21.06X15.5"

Racks & Rack Cabinets 12.63X21.06X15.5"

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EC-9904-BT-ND 70149103 EC-9904-BT
Product Name Racks Cabinet; Steel; 12.562 in.; 21.062 in.;15.5 in.; Black Textured; 18 ga.; 1 in. Racks & Rack Cabinets
Type Rack Enclosures
Material Steel Steel
Features Carrying Handle RoHS Compliant
Length 12.56 inch (319 mm) 15.5 inch (394 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details