BUD INDUSTRIES, INC. Racks & Rack Cabinets E-2004-RB

Description
Racks & Rack Cabinets 61.75"x24.19"x23.87"
Datasheet
Description
Racks & Rack Cabinets 61.75"x24.19"x23.87"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
E-2004-RB
Racks & Rack Cabinets E-2004-RB
Racks & Rack Cabinets 61.75"x24.19"x23.87"

Racks & Rack Cabinets 61.75"x24.19"x23.87"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number E-2004-RB
Product Name Racks & Rack Cabinets
Length 23.87 inch (606 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Pcb Box Enclosure, Abs, White; Enclosure Type Takachi - 84X0065 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 5.51 inch (140 mm)
Depth 4.33 inch (110 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details