Takachi Electronics Enclosure Co., Ltd. Pcb Box Enclosure, Abs, White; Enclosure Type Takachi SU-140W

Description
PCB BOX ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:140mm; External Depth - Metric:110mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:-RoHS Compliant: Yes
Description
PCB BOX ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:140mm; External Depth - Metric:110mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pcb Box Enclosure, part number 84X0065, is an ABS round-shaped case designed for applications in home energy systems and home automation. It features a snap-fit design that eliminates the need for screws, facilitating easy assembly. The enclosure is suitable for wall mounting and includes internal pillars for PCB mounting. It is available in a standard white color and meets the IP40 protection class requirements, ensuring a degree of dust protection. The operating temperature range for this enclosure is -10°C to +60°C. The dimensions of the enclosure are 110mm in length, 140mm in width, and 35mm in height.

Datasheet Summary
Powered by GS/AI

The Pcb Box Enclosure, part number 84X0065, is an ABS round-shaped case designed for applications in home energy systems and home automation. It features a snap-fit design that eliminates the need for screws, facilitating easy assembly. The enclosure is suitable for wall mounting and includes internal pillars for PCB mounting. It is available in a standard white color and meets the IP40 protection class requirements, ensuring a degree of dust protection. The operating temperature range for this enclosure is -10°C to +60°C. The dimensions of the enclosure are 110mm in length, 140mm in width, and 35mm in height.

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Abs, White; Enclosure Type Takachi - 84X0065 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Abs, White; Enclosure Type Takachi
84X0065
Pcb Box Enclosure, Abs, White; Enclosure Type Takachi 84X0065
PCB BOX ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:140mm; External Depth - Metric:110mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:-RoHS Compliant: Yes

PCB BOX ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:140mm; External Depth - Metric:110mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X0065
Product Name Pcb Box Enclosure, Abs, White; Enclosure Type Takachi
Length 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details