BUD INDUSTRIES, INC. Double Rack DR-8093

Description
Black textured finish, 4 point mounting system, floor mounting holes
Datasheet
Description
Black textured finish, 4 point mounting system, floor mounting holes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Double Rack
DR-8093
Double Rack DR-8093
Black textured finish, 4 point mounting system, floor mounting holes

Black textured finish, 4 point mounting system, floor mounting holes

Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
DR-8093
Racks & Rack Cabinets DR-8093
Racks & Rack Cabinets DOUBLE RACK - 30" 84 X 20.25 X 30

Racks & Rack Cabinets DOUBLE RACK - 30" 84 X 20.25 X 30

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number DR-8093 DR-8093
Product Name Double Rack Racks & Rack Cabinets
Type Rack Enclosures
Shape Rectangular
Length 84 inch (2134 mm) 30 inch (762 mm)
Width 20.25 inch (514 mm) 20.25 inch (514 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks - APB19014BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 13.98 inch (355 mm)
Width 19.25 inch (489 mm)
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details