BUD INDUSTRIES, INC. Boxes DPS-28708-C

Description
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 9.040"" L x 7.040"" W (229.62mm x 178.82mm) X 5.220"" (132.59mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 9.040"" L x 7.040"" W (229.62mm x 178.82mm) X 5.220"" (132.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-DPS-28708-C-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 9.040"" L x 7.040"" W (229.62mm x 178.82mm) X 5.220"" (132.59mm)"

"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 9.040"" L x 7.040"" W (229.62mm x 178.82mm) X 5.220"" (132.59mm)"

Buy Now Datasheet
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries - 71AJ9429 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
71AJ9429
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries 71AJ9429
ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbona te; External Height - Metric:132.59mm; External Width - Metric:178.82mm; External Depth - Metric:229.62mm; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbonate; External Height - Metric:132.59mm; External Width - Metric:178.82mm; External Depth - Metric:229.62mm; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-DPS-28708-C-ND 71AJ9429
Product Name Boxes Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
SMART CASES 3.780 X 1.85 X 0.945, INFRA-RED - 70016887 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.78 inch (96.01 mm)
Width 1.85 inch (46.99 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details