BUD INDUSTRIES, INC. Boxes DPH-28730

Description
GRAY HINGED COVER IP68 NEMA 6P P
Request a Quote Datasheet
Description
GRAY HINGED COVER IP68 NEMA 6P P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-DPH-28730-ND - DigiKey
Thief River Falls, MN, United States
GRAY HINGED COVER IP68 NEMA 6P P

GRAY HINGED COVER IP68 NEMA 6P P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 377-DPH-28730-ND
Product Name Boxes
Type Junction Box
Material Polycarbonate
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBGU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers