RS Components, Ltd.
Wall Boxes
1833500
Description
Service Box 500X400X150
Request a Quote
Email Supplier
Description
Service Box 500X400X150
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833500 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
15.75 inch (400 mm)
|
|
Depth
|
5.91 inch (150 mm)
|
|
Material
|
Galvanised steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
7.87 inch (200 mm)
View Details
Shape
Rectangular
Length
2.28 inch (58 mm)
Width
2.28 inch (58 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Shape
Rectangular
Length
7.72 inch (196 mm)
Width
3.94 inch (100 mm)
View Details