BUD INDUSTRIES, INC. Boxes DPH-28714

Description
"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 13.240"" L x 11.240"" W (336.30mm x 285.50mm) X 7.220"" (183.39mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 13.240"" L x 11.240"" W (336.30mm x 285.50mm) X 7.220"" (183.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-DPH-28714-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 13.240"" L x 11.240"" W (336.30mm x 285.50mm) X 7.220"" (183.39mm)"

"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 13.240"" L x 11.240"" W (336.30mm x 285.50mm) X 7.220"" (183.39mm)"

Buy Now Datasheet
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries - 71AJ9422 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
71AJ9422
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries 71AJ9422
ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbona te; External Height - Metric:183.39mm; External Width - Metric:285.5mm; External Depth - Metric:336.3mm; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbonate; External Height - Metric:183.39mm; External Width - Metric:285.5mm; External Depth - Metric:336.3mm; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-DPH-28714-ND 71AJ9422
Product Name Boxes Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1
Features Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 9.84 inch (250 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 031624 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details