BUD INDUSTRIES, INC. Boxes DMB-4772

Description
"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 2.795"" W (90.20mm x 70.99mm) X 2.264"" (57.51mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 2.795"" W (90.20mm x 70.99mm) X 2.264"" (57.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1809-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 2.795"" W (90.20mm x 70.99mm) X 2.264"" (57.51mm)"

"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 2.795"" W (90.20mm x 70.99mm) X 2.264"" (57.51mm)"

Buy Now Datasheet
Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries - 12T6241 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries
12T6241
Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries 12T6241
ENCLOSURE, DIN RAIL, ABS, LT GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:90.2mm; External Width - Metric:71mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, ABS, LT GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:90.2mm; External Width - Metric:71mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1809-ND 12T6241
Product Name Boxes Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries
Type Junction Box
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2137205 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.64 inch (194 mm)
Width 4.53 inch (115 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details