BUD INDUSTRIES, INC. Boxes DMB-4770

Description
"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 1.429"" W (90.20mm x 36.30mm) X 2.264"" (57.51mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 1.429"" W (90.20mm x 36.30mm) X 2.264"" (57.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1807-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 1.429"" W (90.20mm x 36.30mm) X 2.264"" (57.51mm)"

"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 1.429"" W (90.20mm x 36.30mm) X 2.264"" (57.51mm)"

Buy Now Datasheet
BUDI Wall Mount - DMB-4770 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
DMB-4770
BUDI Wall Mount DMB-4770
DIN Rail Mount Multi-Board 12-Terminals

DIN Rail Mount Multi-Board 12-Terminals

Supplier's Site
Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries - 12T6235 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries
12T6235
Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries 12T6235
ENCLOSURE, DIN RAIL, ABS, LT GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:90.2mm; External Width - Metric:36mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, ABS, LT GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:90.2mm; External Width - Metric:36mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1807-ND DMB-4770 12T6235
Product Name Boxes BUDI Wall Mount Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries
Type Junction Box
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details