BUD INDUSTRIES, INC. Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries DCH-11920

Description
ENCLOSURE, BOX, ABS, GREY, IP65; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166.1mm; External Depth - Metric:93mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, BOX, ABS, GREY, IP65; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166.1mm; External Depth - Metric:93mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries - 55W6164 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries
55W6164
Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries 55W6164
ENCLOSURE, BOX, ABS, GREY, IP65; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166.1mm; External Depth - Metric:93mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, ABS, GREY, IP65; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166.1mm; External Depth - Metric:93mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 55W6164
Product Name Enclosure, Box, Abs, Grey, Ip65; Enclosure Type Bud Industries
Length 6.34 inch (161 mm)
Width 6.54 inch (166 mm)
Depth 3.66 inch (93 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGM63 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details