BUD INDUSTRIES, INC. Racks - DC-8050-BT DC-8050-BT

Description
Manufacturer: Bud Industries Win Source Part Number: 1027466-DC-8050-BT Type: Cabinet Rack Color: Black Features: Cable Entry Systems Style: Enclosed, Back, Front, Sides Material: Metal, Steel Dimensions - Panel: 29.250" L x 17.937" W x 70.062" H (742.95mm x 455.60mm x 1779.58mm) Dimensions - Overall: 30.750" L x 27.000" W x 75.312" H (781.05mm x 685.80mm x 1912.93mm) Door: Glass (Front), Steel (Rear) Mounting Rails: Two Pair Ventilation: Back, Sides Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 270 lbs (122.5kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 1027466-DC-8050-BT Type: Cabinet Rack Color: Black Features: Cable Entry Systems Style: Enclosed, Back, Front, Sides Material: Metal, Steel Dimensions - Panel: 29.250" L x 17.937" W x 70.062" H (742.95mm x 455.60mm x 1779.58mm) Dimensions - Overall: 30.750" L x 27.000" W x 75.312" H (781.05mm x 685.80mm x 1912.93mm) Door: Glass (Front), Steel (Rear) Mounting Rails: Two Pair Ventilation: Back, Sides Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 270 lbs (122.5kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - DC-8050-BT - DC-8050-BT - Win Source Electronics
Laguna Hills, CA, United States
Racks - DC-8050-BT
DC-8050-BT
Racks - DC-8050-BT DC-8050-BT
Manufacturer: Bud Industries Win Source Part Number: 1027466-DC-8050-BT Type: Cabinet Rack Color: Black Features: Cable Entry Systems Style: Enclosed, Back, Front, Sides Material: Metal, Steel Dimensions - Panel: 29.250" L x 17.937" W x 70.062" H (742.95mm x 455.60mm x 1779.58mm) Dimensions - Overall: 30.750" L x 27.000" W x 75.312" H (781.05mm x 685.80mm x 1912.93mm) Door: Glass (Front), Steel (Rear) Mounting Rails: Two Pair Ventilation: Back, Sides Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 270 lbs (122.5kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial

Manufacturer: Bud Industries
Win Source Part Number: 1027466-DC-8050-BT
Type: Cabinet Rack
Color: Black
Features: Cable Entry Systems
Style: Enclosed, Back, Front, Sides
Material: Metal, Steel
Dimensions - Panel: 29.250" L x 17.937" W x 70.062" H (742.95mm x 455.60mm x 1779.58mm)
Dimensions - Overall: 30.750" L x 27.000" W x 75.312" H (781.05mm x 685.80mm x 1912.93mm)
Door: Glass (Front), Steel (Rear)
Mounting Rails: Two Pair
Ventilation: Back, Sides
Shipping Info: Drop shipped from the Manufacturer's Warehouse
Weight: 270 lbs (122.5kg)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
DC-8050-BT
Racks & Rack Cabinets DC-8050-BT
Racks & Rack Cabinets 75.31"X27.00"X30.75"

Racks & Rack Cabinets 75.31"X27.00"X30.75"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number DC-8050-BT DC-8050-BT
Product Name Racks - DC-8050-BT Racks & Rack Cabinets
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat-Sink Aluminum Case - HEN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 7.87 inch (60 to 200 mm)
View Details