BUD INDUSTRIES, INC. Boxes CUR-3296

Description
"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2653-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"

"Box Plastic, ABS Black Cover Included 8.320"" L x 5.070"" W (211.33mm x 128.78mm) X 1.640"" (41.66mm)"

Buy Now Datasheet
Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries - 56AC7827 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries
56AC7827
Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries 56AC7827
ENCLOSURE, UTILITY BOX, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:128.8mm; External Width - Metric:41.5mm; External Depth - Metric:211.3mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY BOX, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:128.8mm; External Width - Metric:41.5mm; External Depth - Metric:211.3mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2653-ND 56AC7827
Product Name Boxes Enclosure, Utility Box, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers