BUD INDUSTRIES, INC. Utilibox Style A CUR-3285

Description
UL 94-5VA flammability rating, available in black
Request a Quote Datasheet
Description
UL 94-5VA flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style A
CUR-3285
Utilibox Style A CUR-3285
UL 94-5VA flammability rating, available in black

UL 94-5VA flammability rating, available in black

Supplier's Site
Boxes - CUR-3285-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 8.246"" L x 5.151"" W (209.45mm x 130.84mm) X 3.125"" (79.38mm)"

"Box Plastic, ABS Black Cover Included 8.246"" L x 5.151"" W (209.45mm x 130.84mm) X 3.125"" (79.38mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 99B1212 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
99B1212
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 99B1212
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79.2mm; External Width - Metric:131mm; External Depth - Metric:210mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79.2mm; External Width - Metric:131mm; External Depth - Metric:210mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CUR-3285 CUR-3285-ND 99B1212
Product Name Utilibox Style A Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 8.25 inch (210 mm) 3.12 inch (79.2 mm)
Width 5.15 inch (131 mm) 5.16 inch (131 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210GY - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers