BUD INDUSTRIES, INC. Boxes CU-795-MB

Description
"Box Plastic, ABS Black Cover Included 4.473"" L x 3.223"" W (113.61mm x 81.86mm) X 2.003"" (50.88mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 4.473"" L x 3.223"" W (113.61mm x 81.86mm) X 2.003"" (50.88mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-795-MB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 4.473"" L x 3.223"" W (113.61mm x 81.86mm) X 2.003"" (50.88mm)"

"Box Plastic, ABS Black Cover Included 4.473"" L x 3.223"" W (113.61mm x 81.86mm) X 2.003"" (50.88mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 83F3321 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
83F3321
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 83F3321
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:82mm; External Depth - Metric:114mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:82mm; External Depth - Metric:114mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number CU-795-MB-ND 83F3321
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0153 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details