BUD INDUSTRIES, INC. Utilibox Style E CU-793

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style E
CU-793
Utilibox Style E CU-793
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - 377-1167-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 4.105"" L x 2.230"" W (104.27mm x 56.64mm) X 2.000"" (50.80mm)"

"Box Plastic, ABS Black Cover Included 4.105"" L x 2.230"" W (104.27mm x 56.64mm) X 2.000"" (50.80mm)"

Buy Now Datasheet
Enclosure, Utilibox; ABS Plastic; 4.10 in. L x 2.23 in. W x 2 in. H; Black - 70149022 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Utilibox; ABS Plastic; 4.10 in. L x 2.23 in. W x 2 in. H; Black
70149022
Enclosure, Utilibox; ABS Plastic; 4.10 in. L x 2.23 in. W x 2 in. H; Black 70149022
Enclosure Utilibox, ABS Plastic Body Material, Black Textured Finish ABS plastic with UL 94V-O flammability rating suggested service temperature of -20 degrees C to 70 degrees C Comes with close fitting interlocking lid and assembly hardware CUR prefixed parts available with .015 in. deep recessed area Available with or without mounting feet Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close-Fitting Interlocking Lid and Assembly Hardware Special Colors and Finishes Are Available Upon Request Available with or without 0.015" Deep Recessed Area Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Enclosure Utilibox, ABS Plastic Body Material, Black Textured Finish

  • ABS plastic with UL 94V-O flammability rating suggested service temperature of -20 degrees C to 70 degrees C
  • Comes with close fitting interlocking lid and assembly hardware
  • CUR prefixed parts available with .015 in. deep recessed area
  • Available with or without mounting feet
  • Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Special Colors and Finishes Are Available Upon Request
  • Available with or without 0.015" Deep Recessed Area
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4572 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4572
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4572
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:57mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:57mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-793 377-1167-ND 70149022 06M4572
Product Name Utilibox Style E Boxes Enclosure, Utilibox; ABS Plastic; 4.10 in. L x 2.23 in. W x 2 in. H; Black Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 4.1 inch (104 mm) 2 inch (50.8 mm)
Width 2.23 inch (56.64 mm) 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1832828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers