BUD INDUSTRIES, INC. Boxes CU-793-MB

Description
"Box Plastic, ABS Black Cover Included 4.105"" L x 2.230"" W (104.27mm x 56.64mm) X 2.000"" (50.80mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 4.105"" L x 2.230"" W (104.27mm x 56.64mm) X 2.000"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-793-MB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 4.105"" L x 2.230"" W (104.27mm x 56.64mm) X 2.000"" (50.80mm)"

"Box Plastic, ABS Black Cover Included 4.105"" L x 2.230"" W (104.27mm x 56.64mm) X 2.000"" (50.80mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4573 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4573
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4573
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:57mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:57mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure; ABS Thermoplastic; Textured Body, Smooth Surface Cover; Black - 70147649 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS Thermoplastic; Textured Body, Smooth Surface Cover; Black
70147649
Enclosure; ABS Thermoplastic; Textured Body, Smooth Surface Cover; Black 70147649
Enclosure, ABS Thermoplastic Body with Textured Body, Smooth Surface Cover Finish, Black Color Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close-Fitting Interlocking Lid and Assembly Hardware Special Colors and Finishes Are Available Upon Request Available with or without 0.015" Deep Recessed Area Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Enclosure, ABS Thermoplastic Body with Textured Body, Smooth Surface Cover Finish, Black Color

  • Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Special Colors and Finishes Are Available Upon Request
  • Available with or without 0.015" Deep Recessed Area
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-793-MB-ND 06M4573 70147649
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Enclosure; ABS Thermoplastic; Textured Body, Smooth Surface Cover; Black
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS ABS
Features Flame Retardant Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details