BUD INDUSTRIES, INC. Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries CU-792-MB

Description
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:103mm; External Depth - Metric:46mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:103mm; External Depth - Metric:46mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 91F3942 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
91F3942
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 91F3942
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:103mm; External Depth - Metric:46mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:103mm; External Depth - Metric:46mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91F3942
Product Name Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details