BUD INDUSTRIES, INC. Utilibox Style D CU-745

Description
UL 94-HB flammability rating, available in black
Description
UL 94-HB flammability rating, available in black

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style D
CU-745
Utilibox Style D CU-745
UL 94-HB flammability rating, available in black

UL 94-HB flammability rating, available in black

Supplier's Site
Enclosure, Plastic; High Impact Polystyrene; Black; Black - 70149016 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Plastic; High Impact Polystyrene; Black; Black
70149016
Enclosure, Plastic; High Impact Polystyrene; Black; Black 70149016
Black Color Plastic Boxes, High Impact Polystyrene Body Material, Black Finish Provisions for mounting horizontal PCB High Impact Black Polystyrene Comes with Close-Fitting Interlocking Lid and Assembly Hardware Provisions for Mounting Horizontal PCB Special Colors and Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Black Color Plastic Boxes, High Impact Polystyrene Body Material, Black Finish

  • Provisions for mounting horizontal PCB
  • High Impact Black Polystyrene
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Provisions for Mounting Horizontal PCB
  • Special Colors and Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries - 48F1081 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries
48F1081
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries 48F1081
ENCLOSURE, UTILITY, POLYSTYRENE, BLACK; Enclosure Type:Utility Box; Enclosure Material:Polystyrene ; External Height - Metric:41.15mm; External Width - Metric:64mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, UTILITY, POLYSTYRENE, BLACK; Enclosure Type:Utility Box; Enclosure Material:Polystyrene; External Height - Metric:41.15mm; External Width - Metric:64mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-745 70149016 48F1081
Product Name Utilibox Style D Enclosure, Plastic; High Impact Polystyrene; Black; Black Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm) 1.62 inch (41.15 mm)
Width 2.5 inch (63.5 mm) 2.52 inch (64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418N4B8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
TK Series Enclosures - 120-906 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers