BUD INDUSTRIES, INC. Utilibox Style D CU-742

Description
UL 94-HB flammability rating, available in black
Description
UL 94-HB flammability rating, available in black

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style D
CU-742
Utilibox Style D CU-742
UL 94-HB flammability rating, available in black

UL 94-HB flammability rating, available in black

Supplier's Site
Enclosure, Plastic; High Impact Polystyrene; Black; Black - 70149013 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Plastic; High Impact Polystyrene; Black; Black
70149013
Enclosure, Plastic; High Impact Polystyrene; Black; Black 70149013
Black Color Plastic Boxes, High Impact Polystyrene Body Material, Black Finish Provisions for mounting horizontal PCB High Impact Black Polystyrene Comes with Close-Fitting Interlocking Lid and Assembly Hardware Provisions for Mounting Horizontal PCB Special Colors and Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Black Color Plastic Boxes, High Impact Polystyrene Body Material, Black Finish

  • Provisions for mounting horizontal PCB
  • High Impact Black Polystyrene
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Provisions for Mounting Horizontal PCB
  • Special Colors and Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries - 06M4562 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries
06M4562
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries 06M4562
ENCLOSURE, UTILITY, POLYSTYRENE, BLACK; Enclosure Type:Utility Box; Enclosure Material:Polystyrene ; External Height - Metric:25.4mm; External Width - Metric:64mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, UTILITY, POLYSTYRENE, BLACK; Enclosure Type:Utility Box; Enclosure Material:Polystyrene; External Height - Metric:25.4mm; External Width - Metric:64mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-742 70149013 06M4562
Product Name Utilibox Style D Enclosure, Plastic; High Impact Polystyrene; Black; Black Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 3 inch (76.2 mm) 1 inch (25.4 mm)
Width 2.5 inch (63.5 mm) 2.52 inch (64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2539305 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 1.26 inch (32 mm)
Depth 5.12 inch (130 mm)
View Details
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2569 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details