BUD INDUSTRIES, INC. Boxes CU-5470-B

Description
"Box Metal, Aluminum Black Cover Included 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.250"" (31.75mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.250"" (31.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2005-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.250"" (31.75mm)"

"Box Metal, Aluminum Black Cover Included 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.250"" (31.75mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 98J0025 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
98J0025
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 98J0025
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.75mm; External Width - Metric:51mm; External Depth - Metric:51mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.75mm; External Width - Metric:51mm; External Depth - Metric:51mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2005-ND 98J0025
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 9.06 inch (230 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details