BUD INDUSTRIES, INC. Boxes CU-5124-B

Description
"Box Metal, Aluminum Black Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 1.218"" (30.94mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 1.218"" (30.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2001-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 1.218"" (30.94mm)"

"Box Metal, Aluminum Black Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 1.218"" (30.94mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 98J0021 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
98J0021
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 98J0021
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site
Enclosure; Aluminum Alloy; 1.062 in.; 2.375 in.; Gray; 0.234 in.; Flat Head - 70147610 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Aluminum Alloy; 1.062 in.; 2.375 in.; Gray; 0.234 in.; Flat Head
70147610
Enclosure; Aluminum Alloy; 1.062 in.; 2.375 in.; Gray; 0.234 in.; Flat Head 70147610
Econoboxes, Aluminum Alloy Material Body, 0.234 in. Wall Thickness ADC-10 Aluminum Alloy Excellent Screening Properties Close Fitting Covers Attach with #6-32 Screws Easily Machined or Modified to Any Applications Requirement Mounts to Wall or Panel with #6 Size Screws (Not Furnished) Heavy Duty 0.90" Thick External Wall Mounting Bracket Natural or Smooth Black Powdercoat

Econoboxes, Aluminum Alloy Material Body, 0.234 in. Wall Thickness

  • ADC-10 Aluminum Alloy
  • Excellent Screening Properties
  • Close Fitting Covers Attach with #6-32 Screws
  • Easily Machined or Modified to Any Applications Requirement
  • Mounts to Wall or Panel with #6 Size Screws (Not Furnished)
  • Heavy Duty 0.90" Thick External Wall Mounting Bracket
  • Natural or Smooth Black Powdercoat
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2001-ND 98J0021 70147610
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries Enclosure; Aluminum Alloy; 1.062 in.; 2.375 in.; Gray; 0.234 in.; Flat Head
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811 - 70016721 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 18.66 inch (474 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
AL Series Enclosures - 151-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 15.28 inch (388 mm)
View Details
2 suppliers