BUD INDUSTRIES, INC. Boxes CU-4477

Description
"Box Metal, Aluminum Natural Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1486-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 1.500"" (38.10mm)"

"Box Metal, Aluminum Natural Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 1.500"" (38.10mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 97H5025 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
97H5025
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 97H5025
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:38.1mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:38.1mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Econobox; Aluminum Alloy; 1.344 in.; 4.703 in.; Natural; 0.094 in. - 70147552 - Allied Electronics, Inc.
Fort Worth, TX, USA
Econobox; Aluminum Alloy; 1.344 in.; 4.703 in.; Natural; 0.094 in.
70147552
Econobox; Aluminum Alloy; 1.344 in.; 4.703 in.; Natural; 0.094 in. 70147552
Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screw ADC-10 Aluminum Alloy Excellent Screening Properties Close Fitting Covers Attach with #6-32 Self Tapping Screws Easily Machined or Modified to Any Applications Requirement Mounts to Wall or Panel with #10 Size Screws (Not Furnished) Heavy Duty 0.90" Thick External Wall Mounting Bracket Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box Natural or Smooth Black Powdercoat

Econobox, Body Material Aluminum Alloy, #6-32 Flat Head Screw

  • ADC-10 Aluminum Alloy
  • Excellent Screening Properties
  • Close Fitting Covers Attach with #6-32 Self Tapping Screws
  • Easily Machined or Modified to Any Applications Requirement
  • Mounts to Wall or Panel with #10 Size Screws (Not Furnished)
  • Heavy Duty 0.90" Thick External Wall Mounting Bracket
  • Mounts at Base to Allow Access to Internal Components Without Un-Mounting Box
  • Natural or Smooth Black Powdercoat
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1486-ND 97H5025 70147552
Product Name Boxes Enclosure, Box, Aluminium; Enclosure Type Bud Industries Econobox; Aluminum Alloy; 1.344 in.; 4.703 in.; Natural; 0.094 in.
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ABS, BLACK, 6.299 X 3.779 X 2.634 - 70016645 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
AL Series Enclosures - 150-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.92 inch (125 mm)
View Details
4 suppliers