BUD INDUSTRIES, INC. Boxes CU-389-MB

Description
"Box Plastic, ABS Black Cover Included 5.072"" L x 3.572"" W (128.83mm x 90.73mm) X 1.590"" (40.39mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 5.072"" L x 3.572"" W (128.83mm x 90.73mm) X 1.590"" (40.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1937-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 5.072"" L x 3.572"" W (128.83mm x 90.73mm) X 1.590"" (40.39mm)"

"Box Plastic, ABS Black Cover Included 5.072"" L x 3.572"" W (128.83mm x 90.73mm) X 1.590"" (40.39mm)"

Buy Now Datasheet
Fort Worth, TX, USA
Enclosure; ABS Plastic; 5.07 in.; 3.57 in.; 1.59 in.; -20 to degC; Black
70147403
Enclosure; ABS Plastic; 5.07 in.; 3.57 in.; 1.59 in.; -20 to degC; Black 70147403
ABS Plastic Utility Enclosure , Style G Comes with close fitting interlocking lid and assembly hardware Horizontal PCB mounting bosses Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close-Fitting Interlocking Lid and Assembly Hardware Horizontal PCB Mounting Bosses Special Colors and Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

ABS Plastic Utility Enclosure , Style G

  • Comes with close fitting interlocking lid and assembly hardware
  • Horizontal PCB mounting bosses
  • Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Horizontal PCB Mounting Bosses
  • Special Colors and Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4551 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4551
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4551
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:40.39mm; External Width - Metric:91mm; External Depth - Metric:129mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:40.39mm; External Width - Metric:91mm; External Depth - Metric:129mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1937-ND 70147403 06M4551
Product Name Boxes Enclosure; ABS Plastic; 5.07 in.; 3.57 in.; 1.59 in.; -20 to degC; Black Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS ABS; ABS
Features Flame Retardant Flame Retardant
Length 5.07 inch (129 mm) 1.59 inch (40.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 4.09 inch (104 mm)
View Details
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0144 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details