BUD INDUSTRIES, INC. Utilibox Style G CU-388

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style G
CU-388
Utilibox Style G CU-388
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - 377-1169-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 4.316"" L x 3.065"" W (109.63mm x 77.85mm) X 1.460"" (37.08mm)"

"Box Plastic, ABS Black Cover Included 4.316"" L x 3.065"" W (109.63mm x 77.85mm) X 1.460"" (37.08mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4550 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4550
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4550
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:37.08mm; External Width - Metric:78mm; External Depth - Metric:109mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:37.08mm; External Width - Metric:78mm; External Depth - Metric:109mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure; ABS Plastic; Black; 4.31 in.L x 3.06 in. W x 1.46 in. H; Black - 70148337 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS Plastic; Black; 4.31 in.L x 3.06 in. W x 1.46 in. H; Black
70148337
Enclosure; ABS Plastic; Black; 4.31 in.L x 3.06 in. W x 1.46 in. H; Black 70148337
Style G ABS Plastic Enclosures, Black Color, Flammability Rating UL94V-O Horizontal PCB mounting bosses Molded-in mounting brackets Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close-Fitting Interlocking Lid and Assembly Hardware Horizontal PCB Mounting Bosses Special Colors and Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Style G ABS Plastic Enclosures, Black Color, Flammability Rating UL94V-O

  • Horizontal PCB mounting bosses
  • Molded-in mounting brackets
  • Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Horizontal PCB Mounting Bosses
  • Special Colors and Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-388 377-1169-ND 06M4550 70148337
Product Name Utilibox Style G Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Enclosure; ABS Plastic; Black; 4.31 in.L x 3.06 in. W x 1.46 in. H; Black
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 4.31 inch (109 mm) 1.46 inch (37.08 mm)
Width 3.06 inch (77.72 mm) 3.07 inch (78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details