BUD INDUSTRIES, INC. Utilibox Style A CU-3285-MB

Description
UL 94-5VA flammability rating, available in black
Request a Quote Datasheet
Description
UL 94-5VA flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style A
CU-3285-MB
Utilibox Style A CU-3285-MB
UL 94-5VA flammability rating, available in black

UL 94-5VA flammability rating, available in black

Supplier's Site
Boxes - CU-3285-MB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 8.246"" L x 5.151"" W (209.45mm x 130.84mm) X 3.125"" (79.38mm)"

"Box Plastic, ABS Black Cover Included 8.246"" L x 5.151"" W (209.45mm x 130.84mm) X 3.125"" (79.38mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4546 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4546
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4546
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79.2mm; External Width - Metric:131mm; External Depth - Metric:210mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:79.2mm; External Width - Metric:131mm; External Depth - Metric:210mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure; Thermoplastic; Black; Moldedin Mounting Brackets; 8.25L x5.15Wx3.12 - 70147834 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Thermoplastic; Black; Moldedin Mounting Brackets; 8.25L x5.15Wx3.12
70147834
Enclosure; Thermoplastic; Black; Moldedin Mounting Brackets; 8.25L x5.15Wx3.12 70147834
Enclosure; Thermoplastic; Black; Moldedin Mounting Brackets; 8.25L x5.15Wx3.12

Enclosure; Thermoplastic; Black; Moldedin Mounting Brackets; 8.25L x5.15Wx3.12

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-3285-MB CU-3285-MB-ND 06M4546 70147834
Product Name Utilibox Style A Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Enclosure; Thermoplastic; Black; Moldedin Mounting Brackets; 8.25L x5.15Wx3.12
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 8 inch (203 mm) 3.12 inch (79.2 mm)
Width 5.25 inch (133 mm) 5.16 inch (131 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; ALUMINUM; INSTRUMENT CASE; LT GRAY;2.756 X 6.870 X 6.299 - 70016791 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TG Series Enclosures - 200-912-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
2 suppliers