BUD INDUSTRIES, INC. Boxes CU-3245-MB

Description
"Box Plastic, ABS Black Cover Included 5.604"" L x 3.848"" W (142.34mm x 97.74mm) X 1.350"" (34.29mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 5.604"" L x 3.848"" W (142.34mm x 97.74mm) X 1.350"" (34.29mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-3245-MB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 5.604"" L x 3.848"" W (142.34mm x 97.74mm) X 1.350"" (34.29mm)"

"Box Plastic, ABS Black Cover Included 5.604"" L x 3.848"" W (142.34mm x 97.74mm) X 1.350"" (34.29mm)"

Buy Now Datasheet
Fort Worth, TX, USA
Enclosure; ABS Thermoplastic; Textured;6.5 in. L x 3.789 in. H; Black
70147661
Enclosure; ABS Thermoplastic; Textured;6.5 in. L x 3.789 in. H; Black 70147661
Enclosure, ABS Thermoplastic Body, Textured Black Finish Textured Surface Makes It More Mar-Resistant Flush Mounted Black Colored Screws Improve Looks Insert in Top Allows for Easy Modification Durable Black ABS Plastic, UL94-5VA Flammability Rating Internal PCB Mounting Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Enclosure, ABS Thermoplastic Body, Textured Black Finish

  • Textured Surface Makes It More Mar-Resistant
  • Flush Mounted Black Colored Screws Improve Looks
  • Insert in Top Allows for Easy Modification
  • Durable Black ABS Plastic, UL94-5VA Flammability Rating
  • Internal PCB Mounting
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4540 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4540
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4540
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.29mm; External Width - Metric:98mm; External Depth - Metric:142mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.29mm; External Width - Metric:98mm; External Depth - Metric:142mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-3245-MB-ND 70147661 06M4540
Product Name Boxes Enclosure; ABS Thermoplastic; Textured;6.5 in. L x 3.789 in. H; Black Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS ABS; ABS
Features Flame Retardant Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9313 - Newark, An Avnet Company
Specs
Length 1.91 inch (48.5 mm)
Width 7.68 inch (195 mm)
Depth 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 100-405-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
2 suppliers