BUD INDUSTRIES, INC. Boxes CU-1955

Description
"Box Plastic, ABS Black Cover Included 3.476"" L x 2.688"" W (88.29mm x 68.28mm) X 1.372"" (34.85mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 3.476"" L x 2.688"" W (88.29mm x 68.28mm) X 1.372"" (34.85mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-1955-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.476"" L x 2.688"" W (88.29mm x 68.28mm) X 1.372"" (34.85mm)"

"Box Plastic, ABS Black Cover Included 3.476"" L x 2.688"" W (88.29mm x 68.28mm) X 1.372"" (34.85mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 95C8312 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
95C8312
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 95C8312
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:68mm; External Depth - Metric:88mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:68mm; External Depth - Metric:88mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Utili Box; ABS; Smooth Black with Textured Top; 4.2 in.; 1.287 in.; 2.49 in. - 70147410 - Allied Electronics, Inc.
Fort Worth, TX, USA
Utili Box; ABS; Smooth Black with Textured Top; 4.2 in.; 1.287 in.; 2.49 in.
70147410
Utili Box; ABS; Smooth Black with Textured Top; 4.2 in.; 1.287 in.; 2.49 in. 70147410
Utilibox, 4.200 in. Length, 2.490 in. Width, 1.287 in. Height High impact ABS material Durable Black ABS Plastic with a UL94-HB Flammability Rating Boxes Come with Wire/Cable Access Ports Already Molded-In Wall Mounting Ears Are Incorporated in Every Box

Utilibox, 4.200 in. Length, 2.490 in. Width, 1.287 in. Height

  • High impact ABS material
  • Durable Black ABS Plastic with a UL94-HB Flammability Rating
  • Boxes Come with Wire/Cable Access Ports Already Molded-In
  • Wall Mounting Ears Are Incorporated in Every Box
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1955-ND 95C8312 70147410
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Utili Box; ABS; Smooth Black with Textured Top; 4.2 in.; 1.287 in.; 2.49 in.
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluTWIN - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures
Shape Rectangular
Length 6.53 to 9.44 inch (166 to 240 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details