BUD INDUSTRIES, INC. Boxes CU-1941-MB

Description
"Box Plastic, ABS Black Cover Included 3.268"" L x 2.126"" W (83.01mm x 54.00mm) X 1.201"" (30.51mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 3.268"" L x 2.126"" W (83.01mm x 54.00mm) X 1.201"" (30.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-1941-MB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.268"" L x 2.126"" W (83.01mm x 54.00mm) X 1.201"" (30.51mm)"

"Box Plastic, ABS Black Cover Included 3.268"" L x 2.126"" W (83.01mm x 54.00mm) X 1.201"" (30.51mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 86H5874 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
86H5874
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 86H5874
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30.48mm; External Width - Metric:54mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30.48mm; External Width - Metric:54mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Utili Box, Plastic; ABS Thermoplastic; Black Textured; 3.268 in.; 2.126 in. - 70147399 - Allied Electronics, Inc.
Fort Worth, TX, USA
Utili Box, Plastic; ABS Thermoplastic; Black Textured; 3.268 in.; 2.126 in.
70147399
Utili Box, Plastic; ABS Thermoplastic; Black Textured; 3.268 in.; 2.126 in. 70147399
Utili Boxes, ABS Thermoplastic, Black Textured, M2.5 x 0.630in. Long Screws Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C Internal PCB Card Guides Accept Both Horizontal and Vertical Boards Grid Pattern on Underside of Cover for Modification Reference Points Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Utili Boxes, ABS Thermoplastic, Black Textured, M2.5 x 0.630in. Long Screws

  • Black ABS Plastic, UL94-HB Flammability Rating, Suggested Service Temperature –40°C to +40°C
  • Internal PCB Card Guides Accept Both Horizontal and Vertical Boards
  • Grid Pattern on Underside of Cover for Modification Reference Points
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1941-MB-ND 86H5874 70147399
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Utili Box, Plastic; ABS Thermoplastic; Black Textured; 3.268 in.; 2.126 in.
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS ABS
Features Flame Retardant Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Plastic Box Large Type - BCAL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.04 to 7.01 inch (128 to 178 mm)
View Details